Sandvik AB Combination Drill and Countersink 097608

Description
PLAIN TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 5/16 INCH DRILL LENGTH 3/4 INCH BODY DIAMETER 60 INCLUDED ANGLE 5/16 INCH DRILL DIAMETER 3/4 BODY DIAMETER - FRACTIONAL .75 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 5/16 INCH DRILL LENGTH 3/4 INCH BODY DIAMETER 60 INCLUDED ANGLE 5/16 INCH DRILL DIAMETER 3/4 BODY DIAMETER - FRACTIONAL .75 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097608 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097608
Combination Drill and Countersink 097608
PLAIN TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 5/16 INCH DRILL LENGTH 3/4 INCH BODY DIAMETER 60 INCLUDED ANGLE 5/16 INCH DRILL DIAMETER 3/4 BODY DIAMETER - FRACTIONAL .75 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 5/16 INCH DRILL LENGTH
  • 3/4 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 5/16 INCH DRILL DIAMETER
  • 3/4 BODY DIAMETER - FRACTIONAL
  • .75 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097608
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 212941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 53119 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.359 inch (9.1 mm)
View Details
2 suppliers
1/4 X 1/4 X 1-1/4 X 4 - 3F RH CARBIDE - 0314T60412504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details