Sandvik AB Drill Bit Sets 090133

Description
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 49/64 INCH MINIMUM SIZE - DECIMAL .7656 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 49/64 NUMBER OF DRILLS 16 SHANK TYPE TAPER TRIUMPH TWIST DRILL. BRAND C16B209 MODEL FLUTE TYPE TWIST
Description
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 49/64 INCH MINIMUM SIZE - DECIMAL .7656 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 49/64 NUMBER OF DRILLS 16 SHANK TYPE TAPER TRIUMPH TWIST DRILL. BRAND C16B209 MODEL FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090133 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090133
Drill Bit Sets 090133
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 49/64 INCH MINIMUM SIZE - DECIMAL .7656 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 49/64 NUMBER OF DRILLS 16 SHANK TYPE TAPER TRIUMPH TWIST DRILL. BRAND C16B209 MODEL FLUTE TYPE TWIST
  • COATING BLACK OXIDE FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HSS
  • MAXIMUM SIZE 1 INCH
  • MAXIMUM SIZE - DECIMAL 1
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1
  • MINIMUM SIZE 49/64 INCH
  • MINIMUM SIZE - DECIMAL .7656
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 49/64
  • NUMBER OF DRILLS 16
  • SHANK TYPE TAPER
  • TRIUMPH TWIST DRILL. BRAND
  • C16B209 MODEL
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090133
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 2172660 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Drills For Composites - CoroDrill 452 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details