Sandvik AB Drill Bit Sets 099930

Description
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
Description
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099930 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099930
Drill Bit Sets 099930
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
  • MATERIAL SURFACE TREATED HSS
  • MAXIMUM SIZE #60
  • MAXIMUM SIZE - DECIMAL .04
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL #60
  • MINIMUM SIZE #1
  • MINIMUM SIZE - DECIMAL .073
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL #1
  • NUMBER OF DRILLS 60
  • SIZE #1 TO #60
  • TYPE SCREW MACHINE LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099930
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53439 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
3/8 X 3/8 X 1 X 2-1/2 - 2F RH CARBIDE - 0224T606100025 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details