Sandvik AB Drill Bit Sets 099955

Description
COATING BRIGHT FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 PRECISION. BRAND C15L10 MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST DIRECTION OF CUT LEFT HAND
Description
COATING BRIGHT FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 PRECISION. BRAND C15L10 MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST DIRECTION OF CUT LEFT HAND

Suppliers

Company
Product
Description
Supplier Links
Sandviken, Sweden
Drill Bit Sets
099955
Drill Bit Sets 099955
COATING BRIGHT FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 PRECISION. BRAND C15L10 MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST DIRECTION OF CUT LEFT HAND
  • COATING BRIGHT FINISH
  • INCREMENT SIZE 1/32 INCH
  • INCREMENT SIZE - DECIMAL .0312
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/32
  • MATERIAL HSS
  • MAXIMUM SIZE 1/2 INCH
  • MAXIMUM SIZE - DECIMAL .5
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/2
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 15
  • PRECISION. BRAND
  • C15L10 MODEL
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
  • DIRECTION OF CUT LEFT HAND
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099955
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238496 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit Set - 48-20-8856 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill Set
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details