Sandvik AB Drill Bit 092339

Description
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 39/64 INCH DRILL DIAMETER - DECIMAL .6093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 39/64 POINT ANGLE - UOM DEG R56CO MODEL
Description
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 39/64 INCH DRILL DIAMETER - DECIMAL .6093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 39/64 POINT ANGLE - UOM DEG R56CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 092339 - Sandvik AB
Sandviken, Sweden
Drill Bit
092339
Drill Bit 092339
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 39/64 INCH DRILL DIAMETER - DECIMAL .6093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 39/64 POINT ANGLE - UOM DEG R56CO MODEL
  • SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 39/64 INCH
  • DRILL DIAMETER - DECIMAL .6093
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 39/64
  • POINT ANGLE - UOM DEG
  • R56CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 092339
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type SELF CENTERING SPLIT POINT
Diameter 0.609 inch (15.5 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bit - 53110 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
2 suppliers
7/16 X 7/16 X 9/16 X 2-3/4 - 2F RH CARBIDE - 0224T0070562275 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details