Sandvik AB Drill Bit 091547

Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 47/64 INCH DRILL DIAMETER - DECIMAL .7343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 47/64 POINT ANGLE - UOM DEG R57 MODEL "
Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 47/64 INCH DRILL DIAMETER - DECIMAL .7343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 47/64 POINT ANGLE - UOM DEG R57 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091547 - Sandvik AB
Sandviken, Sweden
Drill Bit
091547
Drill Bit 091547
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 47/64 INCH DRILL DIAMETER - DECIMAL .7343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 47/64 POINT ANGLE - UOM DEG R57 MODEL "

"

  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • FLAT, REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 47/64 INCH
  • DRILL DIAMETER - DECIMAL .7343
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 47/64
  • POINT ANGLE - UOM DEG
  • R57 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091547
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 0.734 inch (18.7 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.091 inch (2.3 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details