Sandvik AB Drill Bit 091272

Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG R58 MODEL
Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG R58 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091272 - Sandvik AB
Sandviken, Sweden
Drill Bit
091272
Drill Bit 091272
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG R58 MODEL
  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 3/4 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 1-1/8 INCH
  • DRILL DIAMETER - DECIMAL 1.125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/8
  • POINT ANGLE - UOM DEG
  • R58 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091272
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 1.125 inch (28.6 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31860 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/8 X 1/8 X 1/4 X 1-1/2 - 2F RH CARBIDE - 0224T002025015 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details