Sandvik AB Drill Bit Sets 099987

Description
INCREMENT SIZE 0.5 MM INCREMENT SIZE IN MM .5 INCREMENT SIZE IN MM - UOM MM MATERIAL HSS MAXIMUM SIZE 13 MM MAXIMUM SIZE IN MM 13 MAXIMUM SIZE IN MM - UOM MM MINIMUM SIZE 1 MM MINIMUM SIZE IN MM 1 MINIMUM SIZE IN MM - UOM MM NUMBER OF DRILLS 25 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
INCREMENT SIZE 0.5 MM INCREMENT SIZE IN MM .5 INCREMENT SIZE IN MM - UOM MM MATERIAL HSS MAXIMUM SIZE 13 MM MAXIMUM SIZE IN MM 13 MAXIMUM SIZE IN MM - UOM MM MINIMUM SIZE 1 MM MINIMUM SIZE IN MM 1 MINIMUM SIZE IN MM - UOM MM NUMBER OF DRILLS 25 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099987 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099987
Drill Bit Sets 099987
INCREMENT SIZE 0.5 MM INCREMENT SIZE IN MM .5 INCREMENT SIZE IN MM - UOM MM MATERIAL HSS MAXIMUM SIZE 13 MM MAXIMUM SIZE IN MM 13 MAXIMUM SIZE IN MM - UOM MM MINIMUM SIZE 1 MM MINIMUM SIZE IN MM 1 MINIMUM SIZE IN MM - UOM MM NUMBER OF DRILLS 25 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • INCREMENT SIZE 0.5 MM
  • INCREMENT SIZE IN MM .5
  • INCREMENT SIZE IN MM - UOM MM
  • MATERIAL HSS
  • MAXIMUM SIZE 13 MM
  • MAXIMUM SIZE IN MM 13
  • MAXIMUM SIZE IN MM - UOM MM
  • MINIMUM SIZE 1 MM
  • MINIMUM SIZE IN MM 1
  • MINIMUM SIZE IN MM - UOM MM
  • NUMBER OF DRILLS 25
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099987
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Drills For Composites - CoroDrill 854/856 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details