Sandvik AB Combination Drill and Countersink 097610

Description
PLAIN TYPE HSS MATERIAL 1-1/8 INCH OVERALL LENGTH 0.038 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/32 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 1-1/8 INCH OVERALL LENGTH 0.038 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/32 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097610 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097610
Combination Drill and Countersink 097610
PLAIN TYPE HSS MATERIAL 1-1/8 INCH OVERALL LENGTH 0.038 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/32 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 1-1/8 INCH OVERALL LENGTH
  • 0.038 INCH DRILL LENGTH
  • 1/8 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 1/32 INCH DRILL DIAMETER
  • 1/8 BODY DIAMETER - FRACTIONAL
  • .125 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097610
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 214177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details