Sandvik AB Drill Bit 091495

Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-15/32 INCH DRILL DIAMETER - DECIMAL 1.4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/32 POINT ANGLE - UOM DEG R56 MODEL
Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-15/32 INCH DRILL DIAMETER - DECIMAL 1.4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/32 POINT ANGLE - UOM DEG R56 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091495 - Sandvik AB
Sandviken, Sweden
Drill Bit
091495
Drill Bit 091495
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-15/32 INCH DRILL DIAMETER - DECIMAL 1.4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/32 POINT ANGLE - UOM DEG R56 MODEL
  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 1-15/32 INCH
  • DRILL DIAMETER - DECIMAL 1.4687
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-15/32
  • POINT ANGLE - UOM DEG
  • R56 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091495
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 1.469 inch (37.3 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Auger Drill Bit - 53443 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 1-3/8 X 3 - 2F RH BALL CARB. - 0224T00806253.1B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details