Sandvik AB Drill Bit 091475

Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-13/64 INCH DRILL DIAMETER - DECIMAL 1.2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-13/64 POINT ANGLE - UOM DEG R56 MODEL
Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-13/64 INCH DRILL DIAMETER - DECIMAL 1.2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-13/64 POINT ANGLE - UOM DEG R56 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091475 - Sandvik AB
Sandviken, Sweden
Drill Bit
091475
Drill Bit 091475
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-13/64 INCH DRILL DIAMETER - DECIMAL 1.2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-13/64 POINT ANGLE - UOM DEG R56 MODEL
  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 1-13/64 INCH
  • DRILL DIAMETER - DECIMAL 1.2031
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-13/64
  • POINT ANGLE - UOM DEG
  • R56 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091475
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 1.203 inch (30.6 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.240 inch (6.1 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Stepped Cone Drill - 59003 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/2 X 1/2 X 5/8 X 1-3/8 X 3 - 2FL RH CARBIDE - 0235T20806253.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details