Sandvik AB Drill Bit 087963

Description
REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG SPR MODEL
Description
REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG SPR MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087963 - Sandvik AB
Sandviken, Sweden
Drill Bit
087963
Drill Bit 087963
REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG SPR MODEL
  • REGULAR LENGTH SPOTTING TYPE
  • HSS MATERIAL
  • 5 INCH OVERALL LENGTH
  • 1-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 120 POINT ANGLE
  • 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3/8 INCH
  • DRILL DIAMETER - DECIMAL .375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/8
  • POINT ANGLE - UOM DEG
  • SPR MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087963
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 0.375 inch (9.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill R840 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details