Sandvik AB Drill Bit 091487

Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-5/32 INCH DRILL DIAMETER - DECIMAL 1.1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/32 POINT ANGLE - UOM DEG R56 MODEL
Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-5/32 INCH DRILL DIAMETER - DECIMAL 1.1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/32 POINT ANGLE - UOM DEG R56 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091487 - Sandvik AB
Sandviken, Sweden
Drill Bit
091487
Drill Bit 091487
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-5/32 INCH DRILL DIAMETER - DECIMAL 1.1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/32 POINT ANGLE - UOM DEG R56 MODEL
  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 1-5/32 INCH
  • DRILL DIAMETER - DECIMAL 1.1562
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-5/32
  • POINT ANGLE - UOM DEG
  • R56 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091487
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 1.156 inch (29.4 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238483 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Stepped Cone Drill - 59011 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/16 X 5/16 X 7/8 X 2-1/2 - 3F RH CARBIDE - 0337T005087525 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details