Sandvik AB Drill Bit Sets 090290

Description
COATING BRONZE COLOR OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL COBALT STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 PRECISION. BRAND C29R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST PACKAGING TYPE METAL INDE
Description
COATING BRONZE COLOR OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL COBALT STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 PRECISION. BRAND C29R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST PACKAGING TYPE METAL INDE

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090290 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090290
Drill Bit Sets 090290
COATING BRONZE COLOR OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL COBALT STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 PRECISION. BRAND C29R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST PACKAGING TYPE METAL INDE
  • COATING BRONZE COLOR OXIDE FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL COBALT STEEL
  • MAXIMUM SIZE 1/2 INCH
  • MAXIMUM SIZE - DECIMAL .5
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/2
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 29
  • PRECISION. BRAND
  • C29R10CO MODEL
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
  • PACKAGING TYPE METAL INDE
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090290
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.252 inch (108.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53407 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.062 inch (27.0 mm)
View Details
1 X 1 X 2-5/8 X 6 - 2F RH BALL CARBIDE - 0224T01626256B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details