Sandvik AB Drill Bit Sets 090114

Description
" INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL HSS MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "
Description
" INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL HSS MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090114 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090114
Drill Bit Sets 090114
" INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL HSS MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

"

  • INCREMENT SIZE 1/64 INCH, 0.5 MM
  • MATERIAL HSS
  • MAXIMUM SIZE 1/2 INCH, #60, 13 MM
  • MINIMUM SIZE 1/16 INCH, #1, 1 MM
  • NUMBER OF DRILLS 114
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090114
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53434 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
1/2 X 1/2 X 5/8 X 1-3/8 X 3 - 3F RH BALL CARBIDE - 0337T00806253.1B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details