Sandvik AB Combination Drill and Countersink 097605

Description
PLAIN TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 3/16 INCH DRILL LENGTH 7/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 3/16 INCH DRILL DIAMETER 7/16 BODY DIAMETER - FRACTIONAL .4375 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 3/16 INCH DRILL LENGTH 7/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 3/16 INCH DRILL DIAMETER 7/16 BODY DIAMETER - FRACTIONAL .4375 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097605 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097605
Combination Drill and Countersink 097605
PLAIN TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 3/16 INCH DRILL LENGTH 7/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 3/16 INCH DRILL DIAMETER 7/16 BODY DIAMETER - FRACTIONAL .4375 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 3/16 INCH DRILL LENGTH
  • 7/16 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 3/16 INCH DRILL DIAMETER
  • 7/16 BODY DIAMETER - FRACTIONAL
  • .4375 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097605
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit - 53114 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.281 inch (7.1 mm)
View Details
2 suppliers
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE - 0235T21222505 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details