Sandvik AB Combination Drill and Countersink 097620

Description
PLAIN TYPE HSS MATERIAL 1-1/8 INCH OVERALL LENGTH 0.03 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 0.025 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 1-1/8 INCH OVERALL LENGTH 0.03 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 0.025 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097620 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097620
Combination Drill and Countersink 097620
PLAIN TYPE HSS MATERIAL 1-1/8 INCH OVERALL LENGTH 0.03 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 0.025 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 1-1/8 INCH OVERALL LENGTH
  • 0.03 INCH DRILL LENGTH
  • 1/8 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 0.025 INCH DRILL DIAMETER
  • 1/8 BODY DIAMETER - FRACTIONAL
  • .125 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097620
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.169 inch (4.3 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Stepped Cone Drill - KTSB14 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
3/4 X 3/4 X 1-1/2 X 4 - 3F RH CARBIDE - 0337T01215004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details