Sandvik AB Combination Drill and Countersink 097601

Description
PLAIN TYPE HSS MATERIAL 1-1/4 INCH OVERALL LENGTH 3/64 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 3/64 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 1-1/4 INCH OVERALL LENGTH 3/64 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 3/64 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097601 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097601
Combination Drill and Countersink 097601
PLAIN TYPE HSS MATERIAL 1-1/4 INCH OVERALL LENGTH 3/64 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 3/64 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 1-1/4 INCH OVERALL LENGTH
  • 3/64 INCH DRILL LENGTH
  • 1/8 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 3/64 INCH DRILL DIAMETER
  • 1/8 BODY DIAMETER - FRACTIONAL
  • .125 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097601
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 53109 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.203 inch (5.2 mm)
View Details
2 suppliers
5/16 X 5/16 X 1-1/4 X 4 - 2FL RH CARBIDE - 0224T60512504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details