Sandvik AB Drill Bit Sets 090161

Description
MATERIAL HSS MAXIMUM SIZE #80 MAXIMUM SIZE - DECIMAL .0135 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #80 MINIMUM SIZE #61 MINIMUM SIZE - DECIMAL .039 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #61 NUMBER OF DRILLS 20 SIZE #61 TO #80 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
MATERIAL HSS MAXIMUM SIZE #80 MAXIMUM SIZE - DECIMAL .0135 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #80 MINIMUM SIZE #61 MINIMUM SIZE - DECIMAL .039 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #61 NUMBER OF DRILLS 20 SIZE #61 TO #80 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090161 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090161
Drill Bit Sets 090161
MATERIAL HSS MAXIMUM SIZE #80 MAXIMUM SIZE - DECIMAL .0135 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #80 MINIMUM SIZE #61 MINIMUM SIZE - DECIMAL .039 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #61 NUMBER OF DRILLS 20 SIZE #61 TO #80 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • MATERIAL HSS
  • MAXIMUM SIZE #80
  • MAXIMUM SIZE - DECIMAL .0135
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL #80
  • MINIMUM SIZE #61
  • MINIMUM SIZE - DECIMAL .039
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL #61
  • NUMBER OF DRILLS 20
  • SIZE #61 TO #80
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090161
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Stepped Cone Drill - KTSB14 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
1/2 X 1/2 X 1-1/2 X 4 - 2F RH CARB. - 0224T60815004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details