Sandvik AB Drill Bit Sets 099705

Description
" COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL HSCO MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "
Description
" COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL HSCO MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099705 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099705
Drill Bit Sets 099705
" COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL HSCO MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

"

  • COATING BRONZE OXIDE FINISH
  • INCREMENT SIZE 1/64 INCH, 0.5 MM
  • MATERIAL HSCO
  • MAXIMUM SIZE 1/2 INCH, #60, 13 MM
  • MINIMUM SIZE 1/16 INCH, #1, 1 MM
  • NUMBER OF DRILLS 114
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099705
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Stepped Cone Drill - 59002 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/8 X 5/8 X 2 X 6 - 2F RH BALL END CARBIDE - 0235T01020006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details