Sandvik AB Drill Bit Sets 099982

Description
" INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1/2 INCH, #60, Z MINIMUM SIZE 1/16 INCH, #1, A NUMBER OF DRILLS 115 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "
Description
" INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1/2 INCH, #60, Z MINIMUM SIZE 1/16 INCH, #1, A NUMBER OF DRILLS 115 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099982 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099982
Drill Bit Sets 099982
" INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1/2 INCH, #60, Z MINIMUM SIZE 1/16 INCH, #1, A NUMBER OF DRILLS 115 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

"

  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL SURFACE TREATED HSS
  • MAXIMUM SIZE 1/2 INCH, #60, Z
  • MINIMUM SIZE 1/16 INCH, #1, A
  • NUMBER OF DRILLS 115
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099982
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saw - 31526 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 1-1/4 X 2 X 5 - 3F RH CARBIDE - 0314T01612505.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details