Pfannenberg PFNG Fan Filters 18611600036

Description
Replacement Filter, 5/Pk, Fluted,
Description
Replacement Filter, 5/Pk, Fluted,

Suppliers

Company
Product
Description
Supplier Links
PFNG Fan Filters - 18611600036 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Fan Filters
18611600036
PFNG Fan Filters 18611600036
Replacement Filter, 5/Pk, Fluted,

Replacement Filter, 5/Pk, Fluted,

Supplier's Site
Filter/Dryer - 55061379 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
55061379
Filter/Dryer 55061379
FLUTED FILTER MEDIA, FOR 4TH GENERATION FILTERFANS, PFF 40000, PRICE/PK OF 5. FREE 2 YEAR RADWELL WARRANTY

FLUTED FILTER MEDIA, FOR 4TH GENERATION FILTERFANS, PFF 40000, PRICE/PK OF 5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
PFANNENBERG HVAC 18611600036

PFANNENBERG HVAC 18611600036

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 18611600036 55061379
Product Name PFNG Fan Filters Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06325-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
Pneumatic Filters - 2023495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 38.84 SCFM (66.02 m³/hr)
View Details