Pfannenberg Fan Filters 11710001050

Description
Pfannenberg PFA10000 11710001050
Request a Quote
Description
Pfannenberg PFA10000 11710001050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 9048010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
9048010
Fan Filters 9048010
Pfannenberg PFA10000 11710001050

Pfannenberg PFA10000 11710001050

Supplier's Site
Filter/Dryer - 70496373 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
70496373
Filter/Dryer 70496373
EXHAUST FILTER, STANDARD, INDOOR USE, 91% EFFICIENCY, 3.62 X 3.62 INCH CUTOUT DIAMETER, 4 INCH NOMINAL FAN SIZE, RAL9011, SIDE MOUNT, TYPE 12, BLACK. FREE 2 YEAR RADWELL WARRANTY

EXHAUST FILTER, STANDARD, INDOOR USE, 91% EFFICIENCY, 3.62 X 3.62 INCH CUTOUT DIAMETER, 4 INCH NOMINAL FAN SIZE, RAL9011, SIDE MOUNT, TYPE 12, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
PFANNENBERG HVAC 11710001050

PFANNENBERG HVAC 11710001050

Supplier's Site
PFNG Fan Filters - 11710001050 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Fan Filters
11710001050
PFNG Fan Filters 11710001050
Exhaust Filter, Black (RAL9011),

Exhaust Filter, Black (RAL9011),

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Galco Industrial Electronics
Product Category Air Filters (industrial) Air Filters (industrial) Air Filters (industrial)
Product Number 9048010 70496373 11710001050
Product Name Fan Filters Filter/Dryer PFNG Fan Filters
Construction Fan Filters; Exhaust filter Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-6 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details
60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details