Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
STEGO
11801.0-00 -- STGO FAN FILTERS
STEGO
STGO Fan Filters
11801.0-00
Description
Exhaust Filter, 4.92 x 4.92"
Galco Industrial Electronics
Done
Description
Exhaust Filter, 4.92 x 4.92"
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
STGO Fan Filters
11801.0-00
STGO Fan Filters
11801.0-00
Exhaust Filter, 4.92 x 4.92"
Exhaust Filter, 4.92 x 4.92"
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Air Filters (industrial)
Product Number
11801.0-00
Product Name
STGO Fan Filters
Unlock Full Specs
to access all available technical data
Similar Products
Rotork plc
BIFOLD - Filter, Regulator, Filter Regulator, SH06(rev2)
View Details
Pelonis Technologies, Inc.
172mm Plastic Fan Filter Assembly
PFK-172
Specs
Media Type
Plastic
Frame / Assembly Material
Plastic
Length
5.91 inch (150 mm)
View Details
Anderson Power Products
TA0002 | Air Regulator/Filter
TA0002
View Details
Envirco
MAC 10 ® RFAC Fan Filter Unit
Specs
Construction
Fan Filters; HEPA / ULPA
Features
Pleated; Replaceable Filter Media
View Details