Pfannenberg Fan Filters 18611600029

Description
Pfannenberg Filter Mat 18611600029
Request a Quote
Description
Pfannenberg Filter Mat 18611600029
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 7444592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
7444592
Fan Filters 7444592
Pfannenberg Filter Mat 18611600029

Pfannenberg Filter Mat 18611600029

Supplier's Site
PFNG Fan Filters - 18611600029 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Fan Filters
18611600029
PFNG Fan Filters 18611600029
Replacement Filter, 5/Pk, 150g/m2

Replacement Filter, 5/Pk, 150g/m2

Supplier's Site
Filter/Dryer - 43623577 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
43623577
Filter/Dryer 43623577
REPLACEMENT FILTER, 150G/M2 DENSITY, PFF10000, DIMENSIONS: .29 IN X 3.24 IN X 3.24 IN, FOR USE WITH 4TH GENERATION FILTERFANS, PACK OF 5. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT FILTER, 150G/M2 DENSITY, PFF10000, DIMENSIONS: .29 IN X 3.24 IN X 3.24 IN, FOR USE WITH 4TH GENERATION FILTERFANS, PACK OF 5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Radwell International
Product Category Air Filters (industrial) Air Filters (industrial) Air Filters (industrial)
Product Number 7444592 18611600029 43623577
Product Name Fan Filters PFNG Fan Filters Filter/Dryer
Construction Fan Filters; Filter Media; Mat Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-9 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
Pneumatic Filters - 1761721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Air filter
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Construction HEPA / ULPA
Media Type Acrylic
View Details