Pfannenberg Fan Filters 18611600031

Description
Pfannenberg Filter Mat 18611600031
Request a Quote
Description
Pfannenberg Filter Mat 18611600031
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 7444599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
7444599
Fan Filters 7444599
Pfannenberg Filter Mat 18611600031

Pfannenberg Filter Mat 18611600031

Supplier's Site
PFNG Fan Filters - 18611600031 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Fan Filters
18611600031
PFNG Fan Filters 18611600031
Replacement Filter, 5/Pk, 170x170 MM

Replacement Filter, 5/Pk, 170x170 MM

Supplier's Site
HVAC Air Filter - 155231998 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
155231998
HVAC Air Filter 155231998
PACKAGE OF 5, FILTER, PF 3X000 FILTER MEDIA, 170 X 170MM, IP54. FREE 2 YEAR RADWELL WARRANTY

PACKAGE OF 5, FILTER, PF 3X000 FILTER MEDIA, 170 X 170MM, IP54. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Radwell International
Product Category Air Filters (industrial) Air Filters (industrial) Air Filters (industrial)
Product Number 7444599 18611600031 155231998
Product Name Fan Filters PFNG Fan Filters HVAC Air Filter
Construction Fan Filters; Filter Media; Mat Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

PP Melt Blown Air Filter Media (SNTM) - HBY-SNTM-11 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Polypropylene (PP)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
HVAC Air Filters - 8279642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Construction HEPA / ULPA
Media Type Acrylic
View Details