Shenzhen Shengyu Electronics Technology Limited Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 10 20 30 39 40 41 42 43 44 45 46 47 48 49 50 51 56
Product Name Notes
EE PLD, 10NS, PAL-TYPE PQCC28
EE PLD, 10NS, PAL-TYPE, CMOS, PD
EE PLD, 10NS, PAL-TYPE
EE PLD, 15NS, PAL-TYPE PQCC28
EE PLD, 15NS, PAL-TYPE
EE PLD, 20NS, PAL-TYPE PQCC28
EE PLD, 20NS, PAL-TYPE
EE PLD, 25NS, PAL-TYPE PQCC28
EE PLD, 25NS, PAL-TYPE
EE PLD, 5NS, PAL-TYPE PQCC28
EE PLD, 5NS, PAL-TYPE
EE PLD, 7.5NS, PAL-TYPE, CMOS
EE PLD, 7.5NS, PAL-TYPE
ELECTRICALLY ERASABLE PAL DEVIC
ELECTRICALLY ERASABLE PAL DEVICE
FIELD PROGRAMMABLE GATE ARRAY
FLASH PLD, 10NS, PAL-TYPE
FLASH PLD, 5NS, PAL-TYPE
FPGA ORCA SERIES 2 FAMILY
FPGA ORCA SERIES 3T FAMILY
FPGA, 100 CLBS, 4800 GATES
FPGA, 1024 CLBS, 120000 GATES
FPGA, 1226 CLBS, 333000 GATES
FPGA, 1296 CLBS, 333000 GATES
FPGA, 144 CLBS, 36000 GATES
FPGA, 144 CLBS, 6900 GATES
FPGA, 1444 CLBS, 166000 GATES
FPGA, 196 CLBS, 9400 GATES
FPGA, 2024 CLBS, 471000 GATES
FPGA, 256 CLBS, 12300 GATES
FPGA, 324 CLBS, 15600 GATES
FPGA, 324 CLBS, 80000 GATES
FPGA, 400 CLBS, 19200 GATES
FPGA, 484 CLBS, 116000 GATES
FPGA, 576 CLBS, 27600 GATES
FPGA, 624 CLBS, 201000 GATES
FPGA, 784 CLBS, 186000 GATES
FPGA, 900 CLBS, 43200 GATES
FPGA, PBGA680
IC FPGA 100QFP
IC FPGA 119 I/O 256FBGA
IC FPGA 171 I/O 208QFP
IC FPGA 172 I/O 484FBGA
IC FPGA 204 I/O 484FBGA
IC FPGA 221 I/O 256BGA
IC FPGA 223 I/O 256BGA
IC FPGA 223 I/O 484FBGA
IC FPGA 244 I/O 484FBGA
IC FPGA 244 I/O 484FCBGA
IC FPGA 259 I/O 432SBGA
IC FPGA 278 I/O 680FBGA
IC FPGA 284 I/O 484FCBGA
IC FPGA 297 I/O 680FBGA
IC FPGA 300 I/O 536CSPBGA
IC FPGA 372 I/O 680FBGA
IC FPGA 388 I/O 784FCBGA
IC FPGA 512 I/O 1152FCBGA
IC FPGA 584 I/O 1152FCBGA
IC FPGA
IC PLD 10MC 25NS 24CDIP
IC PLD 10MC 25NS 24DIP
IC PLD 10MC 25NS 28PLCC
IC PLD 8MC 15NS 20PLCC
MPF300TS-FC784M
OR2T04 - FIELD PROGRAMMABLE GATE
OR3TP126 - ORCA SERIES 3T FIELD-
OR4E04 - FIELD PROGRAMMABLE GATE
ORCA SERIES 3T FIELD-PROGRAMMABL
OT PLD, 10NS, PAL-TYPE, TTL, PDI
OT PLD, 10NS, PAL-TYPE, TTL, PQC
OT PLD, 10NS, TTL, PDIP20
OT PLD, 15NS, PAL-TYPE, TTL, CDI
OT PLD, 15NS, PAL-TYPE, TTL, PDI
OT PLD, 15NS, PAL-TYPE, TTL, PQC
OT PLD, 15NS, PAL-TYPE, TTL
OT PLD, 20NS, PAL-TYPE, TTL
OT PLD, 25NS, PAL-TYPE, CMOS
OT PLD, 25NS, PAL-TYPE, TTL, CDI
OT PLD, 25NS, PAL-TYPE, TTL, PDI
OT PLD, 25NS, PAL-TYPE, TTL, PQC
OT PLD, 25NS, PAL-TYPE, TTL
OT PLD, 30NS, PAL-TYPE, TTL
OT PLD, 30NS, PAL-TYPE
OT PLD, 4.5NS, PAL-TYPE, TTL, PQ
OT PLD, 40NS, PAL-TYPE, TTL, CQC
OT PLD, 50NS, PAL-TYPE, TTL
OT PLD, 5NS, PAL-TYPE, TTL, PDIP
OT PLD, 5NS, PAL-TYPE, TTL, PQCC
OT PLD, 6.5NS, PAL-TYPE
OT PLD, 7.5NS, PAL-TYPE, PQCC28
OT PLD, 7.5NS, PAL-TYPE, TTL, CD
OT PLD, 7.5NS, PAL-TYPE, TTL, PD
OT PLD, 7.5NS, PAL-TYPE, TTL, PQ
OT PLD, PAL-TYPE, TTL, CQCC28
OT PLD, PAL-TYPE, TTL, PDIP24
OT PLD, PAL-TYPE, TTL, PQCC28
OT PLD, PAL-TYPE, TTL
PCI BUS CONTROLLER PBGA256
PCI BUS CONTROLLER PBGA352
PLD
POLARFIRE FPGA 1152-BGA
POLARFIRE FPGA 484-BGA
POLARFIRE FPGA 536-BGA
POLARFIRE FPGA 784-BGA
STANDARD HIGH-SPEED PAL CIRCUITS
UV PLD, 35NS, PAL-TYPE
VANTIS PLD

<< Prev Next >>