FPGA, 576 CLBS, 27600 GATES
ORCA™2 Field Programmable Gate Array (FPGA) IC 384 36864 2304 352-BBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | OR2T26A6BA352-DB | OR2T26A6BA352-DB |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V |
| System Gates | 63600 | |
| Logic Cells / Logic Blocks | 2304 |