Lattice Semiconductor Corporation FPGA Programmable Logic Device OR3T1256PS208-DB

Description
FPGA ORCA Series 3T Family 186K Gates 6272 Cells 0.3um Technology 3.3V 208-Pin SQFP2 Tray
Request a Quote Datasheet
Description
FPGA ORCA Series 3T Family 186K Gates 6272 Cells 0.3um Technology 3.3V 208-Pin SQFP2 Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OR3T1256PS208-DB - Rochester Electronics
Newburyport, MA, United States
FPGA ORCA Series 3T Family 186K Gates 6272 Cells 0.3um Technology 3.3V 208-Pin SQFP2 Tray

FPGA ORCA Series 3T Family 186K Gates 6272 Cells 0.3um Technology 3.3V 208-Pin SQFP2 Tray

Supplier's Site Datasheet
FPGA Programmable Logic Device - 696-OR3T1256PS208-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR3T1256PS208-DB
FPGA Programmable Logic Device 696-OR3T1256PS208-DB
FPGA, 784 CLBS, 186000 GATES, PQFP208, PLASTIC, SQFP2-208 Product overview: OR3T1256PS208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T1256PS208-DB can be used for catalog matching and distributor lookup.

FPGA, 784 CLBS, 186000 GATES, PQFP208, PLASTIC, SQFP2-208 Product overview: OR3T1256PS208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T1256PS208-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR3T1256PS208-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR3T1256PS208-DB
FPGAs (Field Programmable Gate Array) OR3T1256PS208-DB
ORCA™3C Field Programmable Gate Array (FPGA) IC 171 102400 6272 208-BFQFP Exposed Pad

ORCA™3C Field Programmable Gate Array (FPGA) IC 171 102400 6272 208-BFQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR3T1256PS208-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR3T1256PS208-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR3T1256PS208-DB
FPGA ORCA SERIES 3T FAMILY

FPGA ORCA SERIES 3T FAMILY

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number OR3T1256PS208-DB 696-OR3T1256PS208-DB OR3T1256PS208-DB OR3T1256PS208-DB
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; HQFP208 QFP; Other; 208-BFQFP Exposed Pad
User I/Os 171 pins 171 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5V Other; 3V ~ 3.6V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details