FPGA ORCA Series 3T Family 80K Gates 2592 Cells 0.3um Technology 3.3V 240-Pin SQFP2 Tray
FPGA, 324 CLBS, 80000 GATES, PQFP240, PLASTIC, SQFP2-240 Product overview: OR3T556PS240I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T556PS240I-DB
FPGA ORCA SERIES 3T FAMILY
ORCA™3C Field Programmable Gate Array (FPGA) IC 192 43008 2592 240-BFQFP Exposed Pad
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | OR3T556PS240I-DB | 696-OR3T556PS240I-DB | OR3T556PS240I-DB | OR3T556PS240I-DB |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | |
| Package Type | QFP; Other; HQFP240 | QFP | QFP; Other; 240-BFQFP Exposed Pad | |
| User I/Os | 192 pins | 192 pins | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 5V | 3.6V; Other | Other; 3V ~ 3.6V |