IC FPGA 297 I/O 680FBGA Product overview: ORT8850H-1BMN680C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ORT8850H-1BMN680
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1234029-ORT8850H-1BM
Series: ORCA 4
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 680-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 3.6 V
Number of I/O: 297
Number of Logic Elements/Cells: 16192
Total RAM Bits: 151552
Number of Gates: 899000
Part Status: Obsolete(EOL)
Family Name: ORT8850H
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 680-FPBGA (35x35)
Alternative Parts (Cross-Reference): XCV600-5FGG680I; XCV600-4FGG680C; XCV600-5FG680C;
Introduction Date: November 21, 2000
ECCN: 3A991.d
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FPGA 297 I/O 680FBGA
ORCA® 4 Field Programmable Gate Array (FPGA) IC 297 151552 16192 680-BBGA
IC FPGA 297 I/O 680FBGA
IC FPGA 297 I/O 680FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ORT8850H-1BMN680C | 1234029-ORT8850H-1BMN680C | ORT8850H-1BMN680C | ORT8850H-1BMN680C | ORT8850H-1BMN680C | 477-ORT8850H-1BMN680C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ORT8850H-1BMN680C | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 297 I/O 680FBGA |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 2.3V | Other; 1.425 V ~ 3.6 V | Other; 1.425V ~ 3.6V | 3.6V; Other | Other; 1.5V | |
| System Gates | 899000 | 899000 | 899000 | 899000 | ||
| Logic Cells / Logic Blocks | 16192 | 16192 | 16192 | 16192 | ||
| User I/Os | 297 pins | 297 pins | 680 pins |