Lattice Semiconductor Corporation FPGA Programmable Logic Device OR2C08A4J160-DB

Description
Field Programmable Gate Array, 196 CLBs, 9400 Gates, 784-Cell, CMOS, PQFP160, QFP-160 Product overview: OR2C08A4J160-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C08A4J160-DB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 196 CLBs, 9400 Gates, 784-Cell, CMOS, PQFP160, QFP-160 Product overview: OR2C08A4J160-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C08A4J160-DB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OR2C08A4J160-DB is a Field Programmable Gate Array (FPGA) from the ORCA,Ñ¢ Series 2 by Quarktwin Technology Ltd. It features a 160-pin Quad Flat Pack (QFP) package and is designed for commercial applications. This FPGA is part of a product line that has been discontinued, which may affect availability and support. Engineers considering this product should evaluate its specifications and compatibility with their project requirements, keeping in mind that it may no longer be actively supported or manufactured.

Datasheet Summary
Powered by GS/AI

The OR2C08A4J160-DB is a Field Programmable Gate Array (FPGA) from the ORCA,Ñ¢ Series 2 by Quarktwin Technology Ltd. It features a 160-pin Quad Flat Pack (QFP) package and is designed for commercial applications. This FPGA is part of a product line that has been discontinued, which may affect availability and support. Engineers considering this product should evaluate its specifications and compatibility with their project requirements, keeping in mind that it may no longer be actively supported or manufactured.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-OR2C08A4J160-DB
FPGA Programmable Logic Device 696-OR2C08A4J160-DB
Field Programmable Gate Array, 196 CLBs, 9400 Gates, 784-Cell, CMOS, PQFP160, QFP-160 Product overview: OR2C08A4J160-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C08A4J160-DB can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 196 CLBs, 9400 Gates, 784-Cell, CMOS, PQFP160, QFP-160 Product overview: OR2C08A4J160-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C08A4J160-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR2C08A4J160-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2C08A4J160-DB
FPGAs (Field Programmable Gate Array) OR2C08A4J160-DB
ORCA™2 Field Programmable Gate Array (FPGA) IC 130 12544 784 160-BQFP

ORCA™2 Field Programmable Gate Array (FPGA) IC 130 12544 784 160-BQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR2C08A4J160-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR2C08A4J160-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2C08A4J160-DB
FPGA, 196 CLBS, 9400 GATES

FPGA, 196 CLBS, 9400 GATES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-OR2C08A4J160-DB OR2C08A4J160-DB OR2C08A4J160-DB
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; QFP QFP; Other; 160-BQFP
Internal Frequency 250 MHz
User I/Os 224 pins 130 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data