Field Programmable Gate Array, 324 CLBs, 15600 Gates, 1296-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2C12A4BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C12A4BA256-DB
ORCA™2 Field Programmable Gate Array (FPGA) IC 223 20736 1296 256-BGA
FPGA, 324 CLBS, 15600 GATES
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-OR2C12A4BA256-DB | OR2C12A4BA256-DB | OR2C12A4BA256-DB |
| Product Name | BGA FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Internal Frequency | 250 MHz | ||
| User I/Os | 288 pins | 223 pins | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3.3V | Other; 4.75V ~ 5.25V | Other |