FPGA - Field Programmable Gate Array 400 LUT 152 I/O Product overview: OR2T04A4S208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T04A4S208-DB can be used for catalog matching and distributor lookup.
ORCA™2 Field Programmable Gate Array (FPGA) IC 160 6400 400 208-BFQFP
FPGA, 100 CLBS, 4800 GATES
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-OR2T04A4S208-DB | OR2T04A4S208-DB | OR2T04A4S208-DB |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Internal Frequency | 250 MHz | ||
| User I/Os | 160 pins | 160 pins | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 5V | Other; 3V ~ 3.6V | Other |