Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T15A6S208I-DB OR2T15A6S208I-DB

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 791052-OR2T15A6S208I -DB Series: ORCA 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 171 Number of Logic Elements/Cells: 1600 Total RAM Bits: 25600 Number of Gates: 44200 Part Status: Obsolete(EOL) Family Name: OR2T15A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208; APA750-FPQG208I ; APA300-CQ208M; APA300-CQ208B; Introduction Date: March 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 791052-OR2T15A6S208I -DB Series: ORCA 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 171 Number of Logic Elements/Cells: 1600 Total RAM Bits: 25600 Number of Gates: 44200 Part Status: Obsolete(EOL) Family Name: OR2T15A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208; APA750-FPQG208I ; APA300-CQ208M; APA300-CQ208B; Introduction Date: March 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T15A6S208I-DB - 791052-OR2T15A6S208I-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T15A6S208I-DB
791052-OR2T15A6S208I-DB
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T15A6S208I-DB 791052-OR2T15A6S208I-DB
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 791052-OR2T15A6S208I -DB Series: ORCA 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 171 Number of Logic Elements/Cells: 1600 Total RAM Bits: 25600 Number of Gates: 44200 Part Status: Obsolete(EOL) Family Name: OR2T15A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208; APA750-FPQG208I ; APA300-CQ208M; APA300-CQ208B; Introduction Date: March 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 791052-OR2T15A6S208I-DB
Series: ORCA 2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 171
Number of Logic Elements/Cells: 1600
Total RAM Bits: 25600
Number of Gates: 44200
Part Status: Obsolete(EOL)
Family Name: OR2T15A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA750-PQ208; APA750-FPQG208I ; APA300-CQ208M; APA300-CQ208B;
Introduction Date: March 15, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-OR2T15A6S208I-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR2T15A6S208I-DB
FPGA Programmable Logic Device 696-OR2T15A6S208I-DB
IC FPGA 171 I/O 208QFP Product overview: OR2T15A6S208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15A6S208I-DB can be used for catalog matching and distributor lookup.

IC FPGA 171 I/O 208QFP Product overview: OR2T15A6S208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15A6S208I-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - OR2T15A6S208I-DB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
OR2T15A6S208I-DB
Embedded - FPGAs (Field Programmable Gate Array) OR2T15A6S208I-DB
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR2T15A6S208I-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2T15A6S208I-DB
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - OR2T15A6S208I-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2T15A6S208I-DB
FPGAs (Field Programmable Gate Array) OR2T15A6S208I-DB
ORCA® 2 Field Programmable Gate Array (FPGA) IC 171 25600 1600 208-BFQFP

ORCA® 2 Field Programmable Gate Array (FPGA) IC 171 25600 1600 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 791052-OR2T15A6S208I-DB 696-OR2T15A6S208I-DB OR2T15A6S208I-DB OR2T15A6S208I-DB OR2T15A6S208I-DB
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T15A6S208I-DB FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 44200 44200 44200 44200
Logic Cells / Logic Blocks 1600 1600 1600 1600
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3V 3.6V; Other Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details