FPGA, 144 CLBS, 36000 GATES
ORCA™3C Field Programmable Gate Array (FPGA) IC 171 18432 1152 208-BFQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | OR3T206S208-DB | OR3T206S208-DB |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other | Other; 3V ~ 3.6V |
| System Gates | 36000 | |
| Logic Cells / Logic Blocks | 1152 | |
| Package Type | QFP; Other; 208-BFQFP |