FPGA, 624 CLBS, 201000 GATES
ORCA™4 Field Programmable Gate Array (FPGA) IC 290 75776 4992 416-BBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | OR4E02-2BM416C | OR4E02-2BM416C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | 3V; 3.6V; Other | Other; 1.425V ~ 1.575V, 3V ~ 3.6V |
| System Gates | 397000 | |
| Logic Cells / Logic Blocks | 4992 |