Lattice Semiconductor Corporation FPGA Programmable Logic Device OR2C12A4S304-DB

Description
Field Programmable Gate Array, 324 CLBs, 15600 Gates, 1296-Cell, CMOS, PQFP304, SQFP-304 Product overview: OR2C12A4S304-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C12A4S304-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 324 CLBs, 15600 Gates, 1296-Cell, CMOS, PQFP304, SQFP-304 Product overview: OR2C12A4S304-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C12A4S304-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-OR2C12A4S304-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR2C12A4S304-DB
FPGA Programmable Logic Device 696-OR2C12A4S304-DB
Field Programmable Gate Array, 324 CLBs, 15600 Gates, 1296-Cell, CMOS, PQFP304, SQFP-304 Product overview: OR2C12A4S304-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C12A4S304-DB can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 324 CLBs, 15600 Gates, 1296-Cell, CMOS, PQFP304, SQFP-304 Product overview: OR2C12A4S304-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C12A4S304-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR2C12A4S304-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2C12A4S304-DB
FPGAs (Field Programmable Gate Array) OR2C12A4S304-DB
ORCA™2 Field Programmable Gate Array (FPGA) IC 256 20736 1296 304-BFQFP

ORCA™2 Field Programmable Gate Array (FPGA) IC 256 20736 1296 304-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR2C12A4S304-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR2C12A4S304-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2C12A4S304-DB
FPGA, 324 CLBS, 15600 GATES

FPGA, 324 CLBS, 15600 GATES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-OR2C12A4S304-DB OR2C12A4S304-DB OR2C12A4S304-DB
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 250 MHz
User I/Os 288 pins 256 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data