The ORLI10G-2BM680C is a high-speed Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for 10 Gbits/s data solutions. It features a flexible architecture based on the ORCA Series 4, integrating a line interface compliant with OIF-SFI4-01.0 and IEEE 802.3ae standards. The device supports both 10 Gbits/s and 12.5 Gbits/s transmit and receive capabilities, utilizing 16-bit LVDS data at rates up to 850 Mbits/s. This FPGA includes over 400,000 usable gates and programmable PLLs for effective data rate conversion, making it suitable for various applications, including SONET/SDH, Ethernet, and Optical Transport Networks (OTN). The internal architecture allows for data rate division to facilitate compatibility with system-side interfaces, supporting multiple industry standards. The ORLI10G-2BM680C operates at 1.5 V internally, with I/O options for 3.3 V, 2.5 V, and 1.8 V, and is available in a 680-ball Fine-Pitch Plastic Ball Grid Array (PBGAM) package. It is rated for commercial temperature ranges from 0 °C to +70 °C and offers features such as built-in testability and advanced clock management capabilities. This FPGA is ideal for engineers seeking a robust solution for high-speed data transfer in modern networking applications.
Field Programmable Gate Array, PBGA680
ORCA® ORLI10G Field Programmable Gate Array (FPGA) IC 316 113664 10368 680-BBGA
FPGA, PBGA680
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ORLI10G-2BM680C | ORLI10G-2BM680C | ORLI10G-2BM680C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | |
| Package Type | Other; FPBGA680 | Other; 680-BBGA | |
| System Gates | 643000 | ||
| Logic Cells / Logic Blocks | 10368 | ||
| User I/Os | 316 pins |