Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2C26A4PS208I-DB

Description
Field Programmable Gate Array, 576 CLBs, 27600 Gates, 2304-Cell PQFP208
Request a Quote Datasheet
Description
Field Programmable Gate Array, 576 CLBs, 27600 Gates, 2304-Cell PQFP208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OR2C26A4PS208I-DB - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 576 CLBs, 27600 Gates, 2304-Cell PQFP208

Field Programmable Gate Array, 576 CLBs, 27600 Gates, 2304-Cell PQFP208

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1226280-OR2C26A4PS208I-DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1226280-OR2C26A4PS208I-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1226280-OR2C26A4PS208I-DB
Win Source Part Number: 1226280-OR2C26A4PS20 8I-DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): OR2C26A-4PS208I-DB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LATLATOR2C26A4PS208I -DB,2156-OR2C26A4PS2 08I-DB RoHS Status: RoHS non-compliant

Win Source Part Number: 1226280-OR2C26A4PS208I-DB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): OR2C26A-4PS208I-DB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: LATLATOR2C26A4PS208I-DB,2156-OR2C26A4PS208I-DB
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-OR2C26A4PS208I-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR2C26A4PS208I-DB
FPGA Programmable Logic Device 696-OR2C26A4PS208I-DB
Field Programmable Gate Array, 576 CLBs, 27600 Gates, 2304-Cell, CMOS, PQFP208, SQFP2-208 Product overview: OR2C26A4PS208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C26A4PS208I-D B can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 576 CLBs, 27600 Gates, 2304-Cell, CMOS, PQFP208, SQFP2-208 Product overview: OR2C26A4PS208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C26A4PS208I-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR2C26A4PS208I-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR2C26A4PS208I-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2C26A4PS208I-DB
FPGA, 576 CLBS, 27600 GATES

FPGA, 576 CLBS, 27600 GATES

Supplier's Site
FPGAs (Field Programmable Gate Array) - OR2C26A4PS208I-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2C26A4PS208I-DB
FPGAs (Field Programmable Gate Array) OR2C26A4PS208I-DB
ORCA™2 Field Programmable Gate Array (FPGA) IC 171 36864 2304 208-BFQFP Exposed Pad

ORCA™2 Field Programmable Gate Array (FPGA) IC 171 36864 2304 208-BFQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number OR2C26A4PS208I-DB 1226280-OR2C26A4PS208I-DB 696-OR2C26A4PS208I-DB OR2C26A4PS208I-DB OR2C26A4PS208I-DB
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; HQFP208 QFP; Other; 208-BFQFP Exposed Pad
Internal Frequency 250 MHz
User I/Os 384 pins 171 pins
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details