Lattice Semiconductor Corporation BGA FPGA Programmable Logic Device OR2T15B7BA256-DB

Description
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2T15B7BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15B7BA256-DB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2T15B7BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15B7BA256-DB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OR2T15B7BA256-DB is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It is part of the ORCA,Ñ¢ Series 2, which is designed for flexibility in digital circuit design. This specific part number features a 256-BGA package and is suitable for applications requiring programmable logic solutions. However, it is important to note that this product has been marked as discontinued, which may affect availability and support. Engineers considering this FPGA should evaluate their project requirements against the specifications and consider alternative options within the ORCA series or other product lines.

Datasheet Summary
Powered by GS/AI

The OR2T15B7BA256-DB is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It is part of the ORCA,Ñ¢ Series 2, which is designed for flexibility in digital circuit design. This specific part number features a 256-BGA package and is suitable for applications requiring programmable logic solutions. However, it is important to note that this product has been marked as discontinued, which may affect availability and support. Engineers considering this FPGA should evaluate their project requirements against the specifications and consider alternative options within the ORCA series or other product lines.

Suppliers

Company
Product
Description
Supplier Links
BGA FPGA Programmable Logic Device - 696-OR2T15B7BA256-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-OR2T15B7BA256-DB
BGA FPGA Programmable Logic Device 696-OR2T15B7BA256-DB
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2T15B7BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15B7BA256-DB can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2T15B7BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15B7BA256-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR2T15B7BA256-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR2T15B7BA256-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2T15B7BA256-DB
FPGA, 400 CLBS, 19200 GATES

FPGA, 400 CLBS, 19200 GATES

Supplier's Site
FPGAs (Field Programmable Gate Array) - OR2T15B7BA256-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2T15B7BA256-DB
FPGAs (Field Programmable Gate Array) OR2T15B7BA256-DB
ORCA™2 Field Programmable Gate Array (FPGA) IC 211 25600 1600 256-BGA

ORCA™2 Field Programmable Gate Array (FPGA) IC 211 25600 1600 256-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-OR2T15B7BA256-DB OR2T15B7BA256-DB OR2T15B7BA256-DB
Product Name BGA FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Internal Frequency 294 MHz
User I/Os 320 pins 211 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5V Other Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data