IC FPGA 372 I/O 680FBGA
IC FPGA 372 I/O 680FBGA
ORCA® 4 Field Programmable Gate Array (FPGA) IC 372 113664 10368 680-BBGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ORT82G5-1FN680C | ORT82G5-1FN680C | ORT82G5-1FN680C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3.6V; Other | Other; 1.425V ~ 3.6V | |
| System Gates | 643000 | 643000 | |
| Logic Cells / Logic Blocks | 10368 | 10368 |