PCI Bus Controller, CMOS, PBGA352, PLASTIC, BGA-352 Product overview: OR3TP127BA352-DB from Lattice Semiconductor is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3TP127BA352-DB
Win Source Part Number: 1033217-OR3TP127BA35
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): M5LV-512/256-7SAC; OR3T556BA352I-DB; OR3T557BA352-DB; MPC555LFCVR40; MCF5470VR200; MC9328MXLCVM15OR3TP1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 2156-OR3TP127BA352-D
RoHS Status: RoHS non-compliant
PCI BUS CONTROLLER PBGA352
ORCA™ OR3TP12 Field Programmable Gate Array (FPGA) IC 187 32768 2016 352-BBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-OR3TP127BA352-DB | 1033217-OR3TP127BA352-DB | OR3TP127BA352-DB | OR3TP127BA352-DB |
| Product Name | BGA Fpga | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2016 | 2016 | ||
| Package Type | Other; BGA | Other; 352-BBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 60000 |