Lattice Semiconductor Corporation FPGA Programmable Logic Device OR3T306S208-DB

Description
IC FPGA 171 I/O 208QFP Product overview: OR3T306S208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306S208-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 171 I/O 208QFP Product overview: OR3T306S208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306S208-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-OR3T306S208-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR3T306S208-DB
FPGA Programmable Logic Device 696-OR3T306S208-DB
IC FPGA 171 I/O 208QFP Product overview: OR3T306S208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306S208-DB can be used for catalog matching and distributor lookup.

IC FPGA 171 I/O 208QFP Product overview: OR3T306S208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306S208-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208-DB - 209522-OR3T306S208-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208-DB
209522-OR3T306S208-DB
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208-DB 209522-OR3T306S208-DB
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 209522-OR3T306S208-D B Mounting: SMD (SMT) Number of I/O: 171 Number of Logic Elements/Cells: 1568 Total RAM Bits: 25600 Number of Gates: 48000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 209522-OR3T306S208-DB
Mounting: SMD (SMT)
Number of I/O: 171
Number of Logic Elements/Cells: 1568
Total RAM Bits: 25600
Number of Gates: 48000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208-DB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
OR3T306S208-DB
Embedded - FPGAs (Field Programmable Gate Array) OR3T306S208-DB
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR3T306S208-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR3T306S208-DB
FPGAs (Field Programmable Gate Array) OR3T306S208-DB
ORCA® 3 Field Programmable Gate Array (FPGA) IC 171 25600 1568 208-BFQFP

ORCA® 3 Field Programmable Gate Array (FPGA) IC 171 25600 1568 208-BFQFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR3T306S208-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR3T306S208-DB
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-OR3T306S208-DB 209522-OR3T306S208-DB OR3T306S208-DB OR3T306S208-DB OR3T306S208-DB
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208-DB Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 48000 48000 48000 48000
Logic Cells / Logic Blocks 1568 1568 1568 1568
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP
Internal Frequency 203 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details