Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2C10A4J160-DB

Description
Win Source Part Number: 1083344-OR2C10A4J160 -DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): OR2T10A4J160-DB; OR2C08A4J160-DB; OR2C04A4J160-DB; PIC32MZ2048ECH064-I/ PT; PIC32MZ2048ECG064-I/ PT; PIC32MZ1024ECG064-I/ PTOR2C10A-4J160-DB; OR2C10A4J160DB; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 2156-OR2C10A4J160-DB ,LATLATOR2C10A4J160- DB RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1083344-OR2C10A4J160 -DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): OR2T10A4J160-DB; OR2C08A4J160-DB; OR2C04A4J160-DB; PIC32MZ2048ECH064-I/ PT; PIC32MZ2048ECG064-I/ PT; PIC32MZ1024ECG064-I/ PTOR2C10A-4J160-DB; OR2C10A4J160DB; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 2156-OR2C10A4J160-DB ,LATLATOR2C10A4J160- DB RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1083344-OR2C10A4J160-DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1083344-OR2C10A4J160-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1083344-OR2C10A4J160-DB
Win Source Part Number: 1083344-OR2C10A4J160 -DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): OR2T10A4J160-DB; OR2C08A4J160-DB; OR2C04A4J160-DB; PIC32MZ2048ECH064-I/ PT; PIC32MZ2048ECG064-I/ PT; PIC32MZ1024ECG064-I/ PTOR2C10A-4J160-DB; OR2C10A4J160DB; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 2156-OR2C10A4J160-DB ,LATLATOR2C10A4J160- DB RoHS Status: RoHS non-compliant

Win Source Part Number: 1083344-OR2C10A4J160-DB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): OR2T10A4J160-DB; OR2C08A4J160-DB; OR2C04A4J160-DB; PIC32MZ2048ECH064-I/PT; PIC32MZ2048ECG064-I/PT; PIC32MZ1024ECG064-I/PTOR2C10A-4J160-DB; OR2C10A4J160DB;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 2156-OR2C10A4J160-DB,LATLATOR2C10A4J160-DB
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-OR2C10A4J160-DB
FPGA Programmable Logic Device 696-OR2C10A4J160-DB
Field Programmable Gate Array, 256 CLBs, 12300 Gates, 1024-Cell, CMOS, PQFP160, QFP-160 Product overview: OR2C10A4J160-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C10A4J160-DB can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 256 CLBs, 12300 Gates, 1024-Cell, CMOS, PQFP160, QFP-160 Product overview: OR2C10A4J160-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C10A4J160-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR2C10A4J160-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2C10A4J160-DB
FPGAs (Field Programmable Gate Array) OR2C10A4J160-DB
ORCA™2 Field Programmable Gate Array (FPGA) IC 130 16384 1024 160-BQFP

ORCA™2 Field Programmable Gate Array (FPGA) IC 130 16384 1024 160-BQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR2C10A4J160-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR2C10A4J160-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2C10A4J160-DB
FPGA, 256 CLBS, 12300 GATES

FPGA, 256 CLBS, 12300 GATES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1083344-OR2C10A4J160-DB 696-OR2C10A4J160-DB OR2C10A4J160-DB OR2C10A4J160-DB
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; QFP QFP; Other; 160-BQFP
Internal Frequency 250 MHz
User I/Os 256 pins 130 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data