Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T26A6S208I-DB OR2T26A6S208I-DB

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 791053-OR2T26A6S208I -DB Series: ORCA 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 171 Number of Logic Elements/Cells: 2304 Total RAM Bits: 36864 Number of Gates: 63600 Part Status: Obsolete(EOL) Family Name: OR2T26A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA450-PQG208A; APA300-CQ208M; APA300-CQ208B; APA300-PQ208A; Introduction Date: March 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 791053-OR2T26A6S208I -DB Series: ORCA 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 171 Number of Logic Elements/Cells: 2304 Total RAM Bits: 36864 Number of Gates: 63600 Part Status: Obsolete(EOL) Family Name: OR2T26A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA450-PQG208A; APA300-CQ208M; APA300-CQ208B; APA300-PQ208A; Introduction Date: March 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OR2T26A6S208I-DB is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It is part of the ORCA,Ñ¢ Series 2, which is designed for flexibility in digital circuit design. This specific model features a 208-pin BFQFP package and offers a range of programmable logic resources suitable for various applications. The device is currently active and orderable, making it a viable option for engineers seeking customizable hardware solutions. However, it is important to note that several other part numbers in the series have been discontinued, which may affect availability and support.

Datasheet Summary
Powered by GS/AI

The OR2T26A6S208I-DB is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It is part of the ORCA,Ñ¢ Series 2, which is designed for flexibility in digital circuit design. This specific model features a 208-pin BFQFP package and offers a range of programmable logic resources suitable for various applications. The device is currently active and orderable, making it a viable option for engineers seeking customizable hardware solutions. However, it is important to note that several other part numbers in the series have been discontinued, which may affect availability and support.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T26A6S208I-DB - 791053-OR2T26A6S208I-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T26A6S208I-DB
791053-OR2T26A6S208I-DB
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T26A6S208I-DB 791053-OR2T26A6S208I-DB
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 791053-OR2T26A6S208I -DB Series: ORCA 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 171 Number of Logic Elements/Cells: 2304 Total RAM Bits: 36864 Number of Gates: 63600 Part Status: Obsolete(EOL) Family Name: OR2T26A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA450-PQG208A; APA300-CQ208M; APA300-CQ208B; APA300-PQ208A; Introduction Date: March 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 791053-OR2T26A6S208I-DB
Series: ORCA 2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 171
Number of Logic Elements/Cells: 2304
Total RAM Bits: 36864
Number of Gates: 63600
Part Status: Obsolete(EOL)
Family Name: OR2T26A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA450-PQG208A; APA300-CQ208M; APA300-CQ208B; APA300-PQ208A;
Introduction Date: March 15, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-OR2T26A6S208I-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR2T26A6S208I-DB
FPGA Programmable Logic Device 696-OR2T26A6S208I-DB
IC FPGA 171 I/O 208QFP Product overview: OR2T26A6S208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T26A6S208I-DB can be used for catalog matching and distributor lookup.

IC FPGA 171 I/O 208QFP Product overview: OR2T26A6S208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T26A6S208I-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - OR2T26A6S208I-DB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
OR2T26A6S208I-DB
Embedded - FPGAs (Field Programmable Gate Array) OR2T26A6S208I-DB
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR2T26A6S208I-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2T26A6S208I-DB
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - OR2T26A6S208I-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2T26A6S208I-DB
FPGAs (Field Programmable Gate Array) OR2T26A6S208I-DB
ORCA® 2 Field Programmable Gate Array (FPGA) IC 171 36864 2304 208-BFQFP

ORCA® 2 Field Programmable Gate Array (FPGA) IC 171 36864 2304 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 791053-OR2T26A6S208I-DB 696-OR2T26A6S208I-DB OR2T26A6S208I-DB OR2T26A6S208I-DB OR2T26A6S208I-DB
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR2T26A6S208I-DB FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 63600 63600 63600 63600
Logic Cells / Logic Blocks 2304 2304 2304 2304
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3V Other Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details