Field Programmable Gate Array, 196 CLBs, 9400 Gates, 784-Cell, CMOS, PQFP160, QFP-160 Product overview: OR2T08A4J160-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T08A4J160-DB can be used for catalog matching and distributor lookup.
ORCA™2 Field Programmable Gate Array (FPGA) IC 126 12544 784 160-BQFP
FPGA, 196 CLBS, 9400 GATES
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-OR2T08A4J160-DB | OR2T08A4J160-DB | OR2T08A4J160-DB |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; QFP | QFP; Other; 160-BQFP | |
| Internal Frequency | 250 MHz | ||
| User I/Os | 224 pins | 126 pins | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |