Lattice Semiconductor Corporation FPGA Programmable Logic Device OR2C15A4BA256-DB

Description
FPGA - Field Programmable Gate Array Use ECP/EC or XP Product overview: OR2C15A4BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C15A4BA256-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Use ECP/EC or XP Product overview: OR2C15A4BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C15A4BA256-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-OR2C15A4BA256-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR2C15A4BA256-DB
FPGA Programmable Logic Device 696-OR2C15A4BA256-DB
FPGA - Field Programmable Gate Array Use ECP/EC or XP Product overview: OR2C15A4BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C15A4BA256-DB can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Use ECP/EC or XP Product overview: OR2C15A4BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2C15A4BA256-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1001243-OR2C15A4BA256-DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1001243-OR2C15A4BA256-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1001243-OR2C15A4BA256-DB
Win Source Part Number: 1001243-OR2C15A4BA25 6-DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 ECCN: 3A991D Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LATLATOR2C15A4BA256- DB,2156-OR2C15A4BA25 6-DB RoHS Status: RoHS non-compliant

Win Source Part Number: 1001243-OR2C15A4BA256-DB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991D
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: LATLATOR2C15A4BA256-DB,2156-OR2C15A4BA256-DB
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - OR2C15A4BA256-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2C15A4BA256-DB
FPGAs (Field Programmable Gate Array) OR2C15A4BA256-DB
ORCA™2 Field Programmable Gate Array (FPGA) IC 223 25600 1600 256-BGA

ORCA™2 Field Programmable Gate Array (FPGA) IC 223 25600 1600 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR2C15A4BA256-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR2C15A4BA256-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR2C15A4BA256-DB
FPGA, 400 CLBS, 19200 GATES

FPGA, 400 CLBS, 19200 GATES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-OR2C15A4BA256-DB 1001243-OR2C15A4BA256-DB OR2C15A4BA256-DB OR2C15A4BA256-DB
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 250 MHz
User I/Os 320 pins 223 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ABI256-2 - Lingto Electronic Limited
Specs
System Gates 24000
Logic Cells / Logic Blocks 1960
User I/Os 218 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details