Field Programmable Gate Array, 1024 CLBs, 120000 Gates, 266.4MHz, 8192-Cell, CMOS, PBGA680, PLASTIC, BGAM-680 Product overview: OR3L165B7BM680I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266.4MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 266.4MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3L165B7BM680I-
FPGA, 1024 CLBS, 120000 GATES
ORCA™ OR3LxxxB Field Programmable Gate Array (FPGA) IC 516 134144 8192 680-BBGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-OR3L165B7BM680I-DB | OR3L165B7BM680I-DB | OR3L165B7BM680I-DB |
| Product Name | 266.4MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 8192 | 8192 | |
| Internal Frequency | 231 MHz | ||
| User I/Os | 516 pins | 516 pins | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |