Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 090875-PALC22V10-25P
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL FLASH
Number of Macrocells: 10
Family Name: PALC22V10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 25ns
Alternative Parts (Cross-Reference): PALCE22V10Z-25PNI; ATF22V10B-25PU; ATF22V10B-25PI; PALCE22V10Z-25PNC;
Introduction Date: June 07, 2000
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC PLD 10MC 25NS 24DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 090875-PALC22V10-25PC | PALC22V10-25PC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PALC22V10-25PC | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V |